CMC 5A 2LN 700 OHM SMD AEC-Q200 Product overview: APPM00090748701XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 5A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748701X
CMC 5A 2LN 700 OHM SMD AEC-Q200
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR
CMC 5A 2LN 700 OHM SMD AEC-Q200
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-APPM00090748701XY0 | 553-APPM00090748701XY0CT-ND |
| Product Name | Automotive SMD 5A 700 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Line | |
| Impedance | 700 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |