Pulse Electronics Corporation Common Mode Chokes FE2X39-3-2NL

Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet
Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - FE2X39-3-2NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
FE2X39-3-2NL
Common Mode Chokes FE2X39-3-2NL
FE2X series THT Common Mode Choke, up to 8A

FE2X series THT Common Mode Choke, up to 8A

Supplier's Site Datasheet
350MA Inductor and Choke - 839-FE2X39-3-2NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA Inductor and Choke
839-FE2X39-3-2NL
350MA Inductor and Choke 839-FE2X39-3-2NL
CMC 350MA 2LN TH Product overview: FE2X39-3-2NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X39-3-2NL can be used for catalog matching and distributor lookup.

CMC 350MA 2LN TH Product overview: FE2X39-3-2NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X39-3-2NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2706-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2706-5-ND
Common Mode Chokes 553-2706-5-ND
2 Line Common Mode Choke Through Hole 350mA DCR 2.6Ohm

2 Line Common Mode Choke Through Hole 350mA DCR 2.6Ohm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FE2X39-3-2NL 839-FE2X39-3-2NL 553-2706-5-ND
Product Name Common Mode Chokes 350MA Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 39000 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers