Pulse Electronics Corporation Common Mode Chokes AE3003

Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm
Request a Quote Datasheet
Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AE3003TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE3003TR-ND
Common Mode Chokes 553-AE3003TR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE3003CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE3003CT-ND
Common Mode Chokes 553-AE3003CT-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE3003DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE3003DKR-ND
Common Mode Chokes 553-AE3003DKR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm

Buy Now Datasheet
Automotive SMD 100UH 300MA Inductor and Choke - 839-AE3003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100UH 300MA Inductor and Choke
839-AE3003
Automotive SMD 100UH 300MA Inductor and Choke 839-AE3003
CMC 100UH 300MA 2LN SMD AEC-Q200 Product overview: AE3003 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE3003 can be used for catalog matching and distributor lookup.

CMC 100UH 300MA 2LN SMD AEC-Q200 Product overview: AE3003 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE3003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1000050-AE3003
Filters - Common Mode Chokes 1000050-AE3003
Win Source Part Number: 1000050-AE3003 Category: Filters>Common Mode Chokes Series: AE3003 Package: Tape & Reel Voltage Rating - DC: 60V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.108" (2.75mm) Number of Lines: 2 Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 1.5Ohm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 1840-AE3003TR,1840-A E3003CT,1840-AE3003D KR

Win Source Part Number: 1000050-AE3003
Category: Filters>Common Mode Chokes
Series: AE3003
Package: Tape & Reel
Voltage Rating - DC: 60V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.108" (2.75mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network
Other Names: 1840-AE3003TR,1840-AE3003CT,1840-AE3003DKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AE3003TR-ND 839-AE3003 1000050-AE3003
Product Name Common Mode Chokes Automotive SMD 100UH 300MA Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 1.5 ohms 1.5 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details