Pulse Electronics Corporation Fixed Inductors P0770.152NLT

Description
1.5µH Unshielded Wirewound Inductor 2.6A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 2.6A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1943-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1943-2-ND
Fixed Inductors 553-1943-2-ND
1.5µH Unshielded Wirewound Inductor 2.6A 50mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 2.6A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1213743-P0770.152NLT
Inductors, Coils, Chokes - Fixed Inductors 1213743-P0770.152NLT
Win Source Part Number: 1213743-P0770.152NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P0770NL Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: P0770152NLT,553-1943 -6,P0770.152NLT-ND,5 53-1943-1,553-1943-2 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1213743-P0770.152NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P0770NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: P0770152NLT,553-1943-6,P0770.152NLT-ND,553-1943-1,553-1943-2
Current - Saturation (Isat): 2.6A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1943-2-ND 1213743-P0770.152NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details