Pulse Electronics Corporation Fixed Inductors PA2607.121NLT

Description
115nH Shielded Inductor 41A 0.29mOhm Nonstandard
Request a Quote Datasheet
Description
115nH Shielded Inductor 41A 0.29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA2607.121NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2607.121NLTTR-ND
Fixed Inductors 553-PA2607.121NLTTR-ND
115nH Shielded Inductor 41A 0.29mOhm Nonstandard

115nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2607.121NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2607.121NLTCT-ND
Fixed Inductors 553-PA2607.121NLTCT-ND
115nH Shielded Inductor 41A 0.29mOhm Nonstandard

115nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2607.121NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
115nH Shielded Inductor 41A 0.29mOhm Nonstandard

115nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA2607.121NLT
791347-PA2607.121NLT
Fixed Inductors - PA2607.121NLT 791347-PA2607.121NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791347-PA2607.121NLT Series: PA2607NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 41A Shielding: Shielded Inductance: 115nH Mounting: SMD Tolerance: ±15% Current - Saturation: 94A Family Name: PA2607NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.29 mOhm Dimension: 0.406" L x 0.301" W (10.31mm x 7.65mm) Height - Seated (Maximum): 0.291" (7.40mm) Alternative Parts (Cross-Reference): PM2220.121NL; FP1008R1-R120-R; HCB118080S-121; FP1007R1-R12-R; Introduction Date: October 01, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791347-PA2607.121NLT
Series: PA2607NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 41A
Shielding: Shielded
Inductance: 115nH
Mounting: SMD
Tolerance: ±15%
Current - Saturation: 94A
Family Name: PA2607NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.29 mOhm
Dimension: 0.406" L x 0.301" W (10.31mm x 7.65mm)
Height - Seated (Maximum): 0.291" (7.40mm)
Alternative Parts (Cross-Reference): PM2220.121NL; FP1008R1-R120-R; HCB118080S-121; FP1007R1-R12-R;
Introduction Date: October 01, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 41A 0.29MOHM Inductor and Choke - 71-PA2607.121NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 0.29MOHM Inductor and Choke
71-PA2607.121NLT
SMD 41A 0.29MOHM Inductor and Choke 71-PA2607.121NLT
FIXED IND 115NH 41A 0.29MOHM SMD Product overview: PA2607.121NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.121NLT can be used for catalog matching and distributor lookup.

FIXED IND 115NH 41A 0.29MOHM SMD Product overview: PA2607.121NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.121NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA2607.121NLTTR-ND 791347-PA2607.121NLT 71-PA2607.121NLT
Product Name Fixed Inductors Fixed Inductors - PA2607.121NLT SMD 41A 0.29MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 2.90E-4 ohms 2.90E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Specs
Application RF Choke
View Details