Pulse Electronics Corporation 400MA 320MOHM Inductor and Choke BSCQ000603032N7B00

Description
FIXED IND 2.7NH 400MA 320MOHM SM Product overview: BSCQ000603032N7B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N7B0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 400MA 320MOHM SM Product overview: BSCQ000603032N7B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N7B0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 320MOHM Inductor and Choke - 71-BSCQ000603032N7B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 320MOHM Inductor and Choke
71-BSCQ000603032N7B00
400MA 320MOHM Inductor and Choke 71-BSCQ000603032N7B00
FIXED IND 2.7NH 400MA 320MOHM SM Product overview: BSCQ000603032N7B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N7B0 0 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 400MA 320MOHM SM Product overview: BSCQ000603032N7B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N7B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369569-BSCQ000603032N7B00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369569-BSCQ000603032N7B00
Inductors, Coils, Chokes - Fixed Inductors 1369569-BSCQ000603032N7B00
Win Source Part Number: 1369569-BSCQ00060303 2N7B00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCQ Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 2.7 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369569-BSCQ000603032N7B00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCQ
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 2.7 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 320mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N7B00CT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N7B00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N7B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 400MA 320 MOHM

FIXED IND 2.7NH 400MA 320 MOHM

Buy Now Datasheet
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics - 62AK3597 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics
62AK3597
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics 62AK3597
MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0201; Inductance:2.7nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:10GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0201; Inductance:2.7nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:10GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics - 53AK4152 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics
53AK4152
Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics 53AK4152
MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0201; Inductance:2.7nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:10GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0201; Inductance:2.7nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:10GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BSCQ000603032N7B00 1369569-BSCQ000603032N7B00 553-BSCQ000603032N7B00CT-ND 62AK3597
Product Name 400MA 320MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Multilayer Inductor, 2.7Nh, 0.4A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Inductance Range 0.0027 microH 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details