Pulse Electronics Corporation Fixed Inductors BWVS004040182R2M00

Description
FIXED IND 2.2UH 2.5A 60 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.5A 60 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS004040182R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 60 MOHM SMD

FIXED IND 2.2UH 2.5A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS004040182R2M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 60 MOHM SMD

FIXED IND 2.2UH 2.5A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS004040182R2M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 60 MOHM SMD

FIXED IND 2.2UH 2.5A 60 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1351969-BWVS004040182R2M00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351969-BWVS004040182R2M00
Inductors, Coils, Chokes - Fixed Inductors 1351969-BWVS004040182R2M00
Win Source Part Number: 1351969-BWVS00404018 2R2M00 Category: Inductors, Coils, Chokes - Fixed Inductors Series: BWVS Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Current - Saturation (Isat): 2.8A

Win Source Part Number: 1351969-BWVS004040182R2M00
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: BWVS
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics
Current - Saturation (Isat): 2.8A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWVS004040182R2M00TR-ND 1351969-BWVS004040182R2M00
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details