Pulse Electronics Corporation Common Mode Chokes APPM00121165701XY0

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00121165701XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00121165701XY0DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 8A 2LN 700 OHM SMD AEC-Q200

CMC 8A 2LN 700 OHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00121165701XY0CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 8A 2LN 700 OHM SMD AEC-Q200

CMC 8A 2LN 700 OHM SMD AEC-Q200

Buy Now Datasheet
Automotive SMD 8A 700 OHM Inductor and Choke - 839-APPM00121165701XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8A 700 OHM Inductor and Choke
839-APPM00121165701XY0
Automotive SMD 8A 700 OHM Inductor and Choke 839-APPM00121165701XY0
CMC 8A 2LN 700 OHM SMD AEC-Q200 Product overview: APPM00121165701XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165701X Y0 can be used for catalog matching and distributor lookup.

CMC 8A 2LN 700 OHM SMD AEC-Q200 Product overview: APPM00121165701XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165701XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00121165701XY0TR-ND 839-APPM00121165701XY0
Product Name Common Mode Chokes Automotive SMD 8A 700 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0060 ohms
Rated DC Current 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details