Pulse Electronics Corporation Fixed Inductors PA2607.301NLT

Description
300nH Shielded Inductor 27A 0.29mOhm Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Inductor 27A 0.29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2161-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2161-2-ND
Fixed Inductors 553-2161-2-ND
300nH Shielded Inductor 27A 0.29mOhm Nonstandard

300nH Shielded Inductor 27A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2161-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2161-1-ND
Fixed Inductors 553-2161-1-ND
300nH Shielded Inductor 27A 0.29mOhm Nonstandard

300nH Shielded Inductor 27A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2161-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2161-6-ND
Fixed Inductors 553-2161-6-ND
300nH Shielded Inductor 27A 0.29mOhm Nonstandard

300nH Shielded Inductor 27A 0.29mOhm Nonstandard

Buy Now Datasheet
SMD 27A 0.29MOHM Inductor and Choke - 71-PA2607.301NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27A 0.29MOHM Inductor and Choke
71-PA2607.301NLT
SMD 27A 0.29MOHM Inductor and Choke 71-PA2607.301NLT
FIXED IND 300NH 27A 0.29MOHM SMD Product overview: PA2607.301NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.301NLT can be used for catalog matching and distributor lookup.

FIXED IND 300NH 27A 0.29MOHM SMD Product overview: PA2607.301NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.301NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383124-PA2607.301NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383124-PA2607.301NLT
Inductors, Coils, Chokes - Fixed Inductors 1383124-PA2607.301NLT
Win Source Part Number: 1383124-PA2607.301NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA2607NL Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.406" L x 0.301" W (10.31mm x 7.65mm) Inductance: 300 nH Height - Seated (Max): 0.287" (7.30mm) Standard Package: 400 pcs Tolerance: ±15% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.29mOhm Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 27 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Current - Saturation (Isat): 32A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383124-PA2607.301NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA2607NL
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.406" L x 0.301" W (10.31mm x 7.65mm)
Inductance: 300 nH
Height - Seated (Max): 0.287" (7.30mm)
Standard Package: 400 pcs
Tolerance: ±15%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 0.29mOhm
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Current - Saturation (Isat): 32A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2161-2-ND 71-PA2607.301NLT 1383124-PA2607.301NLT
Product Name Fixed Inductors SMD 27A 0.29MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 2.90E-4 ohms 2.90E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers