FE2X series THT Common Mode Choke, up to 8A
2 Line Common Mode Choke Through Hole 400mA DCR 1.7Ohm
CMC 400MA 2LN TH Product overview: FE2X27-3-3NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X27-3-3NL can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | FE2X27-3-3NL | 553-2705-5-ND | 839-FE2X27-3-3NL |
| Product Name | Common Mode Chokes | Common Mode Chokes | 400MA Inductor and Choke |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 27000 microH | ||
| Lead Style | THT | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |