Pulse Electronics Corporation Common Mode Chokes BWCC00201208670M02

Description
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 1.2A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 1.2A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCC00201208670M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 1.2A DCR

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 1.2A DCR

Buy Now Datasheet
SMD 1.2A 67 OHM Inductor and Choke - 839-BWCC00201208670M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 67 OHM Inductor and Choke
839-BWCC00201208670M02
SMD 1.2A 67 OHM Inductor and Choke 839-BWCC00201208670M02
CMC 1.2A 2LN 67 OHM SMD Product overview: BWCC00201208670M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCC00201208670M 02 can be used for catalog matching and distributor lookup.

CMC 1.2A 2LN 67 OHM SMD Product overview: BWCC00201208670M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCC00201208670M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCC00201208670M02TR-ND 839-BWCC00201208670M02
Product Name Common Mode Chokes SMD 1.2A 67 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers