Pulse Electronics Corporation Inductors PA4341.682ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
SMD 6.8UH 4.5A 50 MOHM Inductor and Choke - 71-PA4341.682ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4.5A 50 MOHM Inductor and Choke
71-PA4341.682ANLT
SMD 6.8UH 4.5A 50 MOHM Inductor and Choke 71-PA4341.682ANLT
FIXED IND 6.8UH 4.5A 50 MOHM SMD Product overview: PA4341.682ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.682ANLT can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4.5A 50 MOHM SMD Product overview: PA4341.682ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.682ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379429-PA4341.682ANLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379429-PA4341.682ANLT
Inductors, Coils, Chokes - Fixed Inductors 1379429-PA4341.682ANLT
Win Source Part Number: 1379429-PA4341.682AN LT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: PA4341.XXXANLT Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 µH Current Rating (Amps): 4.5 A Current - Saturation (Isat): 6A Shielding: Shielded DC Resistance (DCR): 50mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379429-PA4341.682ANLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA4341.XXXANLT
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 6.8 µH
Current Rating (Amps): 4.5 A
Current - Saturation (Isat): 6A
Shielding: Shielded
DC Resistance (DCR): 50mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 553-4007-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4007-2-ND
Fixed Inductors 553-4007-2-ND
6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4007-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4007-1-ND
Fixed Inductors 553-4007-1-ND
6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4007-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4007-6-ND
Fixed Inductors 553-4007-6-ND
6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 6.8Uh, 4.5A; Inductance Pulse Electronics - 61AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 6.8Uh, 4.5A; Inductance Pulse Electronics
61AC5943
Inductor, Shld, Aec-Q200, 6.8Uh, 4.5A; Inductance Pulse Electronics 61AC5943
INDUCTOR, SHLD, AEC-Q200, 6.8UH, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.05ohm; Product Length:7.1mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 6.8UH, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.05ohm; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.682ANLT 71-PA4341.682ANLT 1379429-PA4341.682ANLT 553-4007-2-ND 61AC5943
Product Name Inductors SMD 6.8UH 4.5A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 6.8Uh, 4.5A; Inductance Pulse Electronics
Application High Current; Power Choke RF Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data