Pulse Electronics Corporation Common Mode Chokes APPM00151365432XY0

Description
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 30MHz 5A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 30MHz 5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00151365432XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 30MHz 5A DCR

2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 30MHz 5A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00151365432XY0CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 5A 2LN 4.3 KOHM SMD AEC-Q200

CMC 5A 2LN 4.3 KOHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00151365432XY0DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 5A 2LN 4.3 KOHM SMD AEC-Q200

CMC 5A 2LN 4.3 KOHM SMD AEC-Q200

Buy Now Datasheet
Automotive SMD 5A Inductor and Choke - 839-APPM00151365432XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5A Inductor and Choke
839-APPM00151365432XY0
Automotive SMD 5A Inductor and Choke 839-APPM00151365432XY0
CMC 5A 2LN 4.3K OHM SMD AEC-Q200 Product overview: APPM00151365432XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365432X Y0 can be used for catalog matching and distributor lookup.

CMC 5A 2LN 4.3K OHM SMD AEC-Q200 Product overview: APPM00151365432XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365432XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00151365432XY0TR-ND 839-APPM00151365432XY0
Product Name Common Mode Chokes Automotive SMD 5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0210 ohms
Rated DC Current 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details