CMC 330MA 2LN 90 OHM SMD Product overview: BWCU00201212900M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212900M
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 330mA DCR 350mOhm
CMC 330MA 2LN 90 OHM SMD
CMC 330MA 2LN 90 OHM SMD
Win Source Part Number: 1369360-BWCU00201212
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BWCU_02
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 330mA
DC Resistance (DCR) (Max): 350mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-BWCU00201212900M02 | 553-BWCU00201212900M02TR-ND | 1369360-BWCU00201212900M02 |
| Product Name | SMD 330MA 90 OHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Data Line/Signal Line | ||
| Inductance Tolerance | 20 (+/- %) | ||
| Impedance | 90 ohms | 90 ohms |