Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors BDHE002520102R2MQ1

Description
Win Source Part Number: 1370432-BDHE00252010 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.5 A Current - Saturation (Isat): 3A Shielding: Unshielded DC Resistance (DCR): 97mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370432-BDHE00252010 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.5 A Current - Saturation (Isat): 3A Shielding: Unshielded DC Resistance (DCR): 97mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370432-BDHE002520102R2MQ1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370432-BDHE002520102R2MQ1
Inductors, Coils, Chokes - Fixed Inductors 1370432-BDHE002520102R2MQ1
Win Source Part Number: 1370432-BDHE00252010 2R2MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.5 A Current - Saturation (Isat): 3A Shielding: Unshielded DC Resistance (DCR): 97mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370432-BDHE002520102R2MQ1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BDHE
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 2.2 µH
Current Rating (Amps): 2.5 A
Current - Saturation (Isat): 3A
Shielding: Unshielded
DC Resistance (DCR): 97mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
SMD 2.2UH 2.5A 97 MOHM Inductor and Choke - 71-BDHE002520102R2MQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.5A 97 MOHM Inductor and Choke
71-BDHE002520102R2MQ1
SMD 2.2UH 2.5A 97 MOHM Inductor and Choke 71-BDHE002520102R2MQ1
FIXED IND 2.2UH 2.5A 97 MOHM SMD Product overview: BDHE002520102R2MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 97 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE002520102R2MQ 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 97 MOHM SMD Product overview: BDHE002520102R2MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 97 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE002520102R2MQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370432-BDHE002520102R2MQ1 71-BDHE002520102R2MQ1
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 2.5A 97 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH
DCR 0.0970 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details