Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors BWLS00161109100J00

Description
Win Source Part Number: 1369637-BWLS00161109 100J00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWLS Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.043" W (1.60mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 4.8Ohm Max Q @ Freq: 19 @ 7.9MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.9 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369637-BWLS00161109 100J00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWLS Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.043" W (1.60mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 4.8Ohm Max Q @ Freq: 19 @ 7.9MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.9 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369637-BWLS00161109100J00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369637-BWLS00161109100J00
Inductors, Coils, Chokes - Fixed Inductors 1369637-BWLS00161109100J00
Win Source Part Number: 1369637-BWLS00161109 100J00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWLS Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.043" W (1.60mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 4.8Ohm Max Q @ Freq: 19 @ 7.9MHz Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1369637-BWLS00161109100J00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BWLS
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.043" W (1.60mm x 1.10mm)
Height - Seated (Max): 0.043" (1.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 4.8Ohm Max
Q @ Freq: 19 @ 7.9MHz
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109100J00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 300MA 4.8 OHM SMD

FIXED IND 10UH 300MA 4.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109100J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 300MA 4.8 OHM SMD

FIXED IND 10UH 300MA 4.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109100J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 300MA 4.8 OHM SMD

FIXED IND 10UH 300MA 4.8 OHM SMD

Buy Now Datasheet
SMD 10UH 300MA 4.8 OHM Inductor and Choke - 71-BWLS00161109100J00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 4.8 OHM Inductor and Choke
71-BWLS00161109100J00
SMD 10UH 300MA 4.8 OHM Inductor and Choke 71-BWLS00161109100J00
FIXED IND 10UH 300MA 4.8 OHM SMD Product overview: BWLS00161109100J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00161109100J0 0 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 4.8 OHM SMD Product overview: BWLS00161109100J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00161109100J00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369637-BWLS00161109100J00 553-BWLS00161109100J00TR-ND 71-BWLS00161109100J00
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 10UH 300MA 4.8 OHM Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Technology Standard; Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details