Pulse Electronics Corporation Common Mode Chokes P0469NL

Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet
Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - P0469NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
P0469NL
Common Mode Chokes P0469NL
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

Supplier's Site Datasheet
SMD 11.6A Inductor and Choke - 839-P0469NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.6A Inductor and Choke
839-P0469NL
SMD 11.6A Inductor and Choke 839-P0469NL
CMC 11.6A 2LN SMD Product overview: P0469NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NL can be used for catalog matching and distributor lookup.

CMC 11.6A 2LN SMD Product overview: P0469NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0469NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-1686-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1686-5-ND
Common Mode Chokes 553-1686-5-ND
2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - P0469NL
812152-P0469NL
Common Mode Chokes - P0469NL 812152-P0469NL
Manufacturer: Pulse Electronics Power Win Source Part Number: 812152-P0469NL Packaging: Tube Mounting Style: SMD Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 120°C Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.500" (12.70mm) Current Rating (Maximum): 11.6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Power
Win Source Part Number: 812152-P0469NL
Packaging: Tube
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 120°C
Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.500" (12.70mm)
Current Rating (Maximum): 11.6A
DC Resistance (DCR) (Maximum): 10mOhm
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0469NL 839-P0469NL 553-1686-5-ND 812152-P0469NL
Product Name Common Mode Chokes SMD 11.6A Inductor and Choke Common Mode Chokes Common Mode Chokes - P0469NL
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 630 microH 630 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers