Pulse Electronics Corporation Common Mode Chokes BWCU00252012501T3P

Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00252012501T3PTR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR

Buy Now Datasheet
SMD 300MA 500 OHM Inductor and Choke - 839-BWCU00252012501T3P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 500 OHM Inductor and Choke
839-BWCU00252012501T3P
SMD 300MA 500 OHM Inductor and Choke 839-BWCU00252012501T3P
CMC 300MA 2LN 500 OHM SMD Product overview: BWCU00252012501T3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012501T 3P can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 500 OHM SMD Product overview: BWCU00252012501T3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012501T3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00252012501T3PTR-ND 839-BWCU00252012501T3P
Product Name Common Mode Chokes SMD 300MA 500 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4300 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details