Pulse Electronics Corporation Inductors PA4334.221NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.221NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
SMD 3A 22 MOHM Inductor and Choke - 71-PA4334.221NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 22 MOHM Inductor and Choke
71-PA4334.221NLT
SMD 3A 22 MOHM Inductor and Choke 71-PA4334.221NLT
FIXED IND 220NH 3A 22 MOHM SMD Product overview: PA4334.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.221NLT can be used for catalog matching and distributor lookup.

FIXED IND 220NH 3A 22 MOHM SMD Product overview: PA4334.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.221NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1151055-PA4334.221NLT
Inductors, Coils, Chokes - Fixed Inductors 1151055-PA4334.221NLT
Win Source Part Number: 1151055-PA4334.221NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4334.XXXNLT Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Iron Frequency - Self Resonant: 328MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: -PA4334.221NLT,553-3 305-1,553-3305-2,553 -3305-6 Current - Saturation (Isat): 5.3A

Win Source Part Number: 1151055-PA4334.221NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4334.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Iron
Frequency - Self Resonant: 328MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: -PA4334.221NLT,553-3305-1,553-3305-2,553-3305-6
Current - Saturation (Isat): 5.3A

Buy Now Datasheet
Fixed Inductors - 553-3305-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3305-1-ND
Fixed Inductors 553-3305-1-ND
220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3305-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3305-6-ND
Fixed Inductors 553-3305-6-ND
220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3305-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3305-2-ND
Fixed Inductors 553-3305-2-ND
220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.221NLT 71-PA4334.221NLT 1151055-PA4334.221NLT 553-3305-1-ND
Product Name Inductors SMD 3A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details