Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors P0751.682T

Description
Win Source Part Number: 1170014-P0751.682T Category: Inductors, Coils, Chokes>Fixed Inductors Series: P0751NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.8 µH Height - Seated (Max): 0.215" (5.46mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 44mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Product Status: Obsolete Current - Saturation (Isat): 4.6A RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1170014-P0751.682T Category: Inductors, Coils, Chokes>Fixed Inductors Series: P0751NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.8 µH Height - Seated (Max): 0.215" (5.46mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 44mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Product Status: Obsolete Current - Saturation (Isat): 4.6A RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1170014-P0751.682T
Inductors, Coils, Chokes - Fixed Inductors 1170014-P0751.682T
Win Source Part Number: 1170014-P0751.682T Category: Inductors, Coils, Chokes>Fixed Inductors Series: P0751NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.8 µH Height - Seated (Max): 0.215" (5.46mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 44mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Product Status: Obsolete Current - Saturation (Isat): 4.6A RoHS Status: RoHS non-compliant

Win Source Part Number: 1170014-P0751.682T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P0751NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.215" (5.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 44mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Product Status: Obsolete
Current - Saturation (Isat): 4.6A
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1170014-P0751.682T
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details