Pulse Electronics Corporation Inductors PA4340.103ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1353873-PA4340.103ANLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1353873-PA4340.103ANLT
Inductors, Coils, Chokes - Fixed Inductors 1353873-PA4340.103ANLT
Win Source Part Number: 1353873-PA4340.103AN LT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: PA4340.XXXANLT Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 10 µH Current Rating (Amps): 3.8 A Current - Saturation (Isat): 2.5A Shielding: Shielded DC Resistance (DCR): 103mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1353873-PA4340.103ANLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA4340.XXXANLT
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 10 µH
Current Rating (Amps): 3.8 A
Current - Saturation (Isat): 2.5A
Shielding: Shielded
DC Resistance (DCR): 103mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 553-4000-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4000-2-ND
Fixed Inductors 553-4000-2-ND
10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4000-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4000-6-ND
Fixed Inductors 553-4000-6-ND
10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4000-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4000-1-ND
Fixed Inductors 553-4000-1-ND
10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.8A 103mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 3.8A; Inductance Pulse Electronics - 61AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 3.8A; Inductance Pulse Electronics
61AC5898
Inductor, Shielded, Aec-Q200, 10Uh, 3.8A; Inductance Pulse Electronics 61AC5898
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.103ANLT 1353873-PA4340.103ANLT 553-4000-2-ND 61AC5898
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 10Uh, 3.8A; Inductance Pulse Electronics
Application High Current; Power Choke RF Choke
Inductance Range 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details