CMC 13A 2LN 300 OHM SMD AEC-Q200 Product overview: APPM00151365301XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 13A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 13A, 300 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365301X
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 13A DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-APPM00151365301XY0 | 553-APPM00151365301XY0TR-ND |
| Product Name | Automotive SMD 13A 300 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Automotive Power Line | |
| Impedance | 300 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |