22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 310mA DCR
CMC 22UH 310MA 2LN SMD AEC-Q200 Product overview: AWCU00453226223TM2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22UH, 310MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 22UH, 310MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226223T
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-AWCU00453226223TM2TR-ND | 839-AWCU00453226223TM2 |
| Product Name | Common Mode Chokes | Automotive SMD 22UH 310MA Inductor and Choke |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.6000 ohms | |
| Rated DC Current | 310 milliamps |