Pulse Electronics Corporation SMD 3.3A Inductor and Choke P0421NLT

Description
CMC 3.3A 2LN SMD Product overview: P0421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0421NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3.3A 2LN SMD Product overview: P0421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0421NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3A Inductor and Choke - 839-P0421NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3A Inductor and Choke
839-P0421NLT
SMD 3.3A Inductor and Choke 839-P0421NLT
CMC 3.3A 2LN SMD Product overview: P0421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0421NLT can be used for catalog matching and distributor lookup.

CMC 3.3A 2LN SMD Product overview: P0421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0421NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - P0421NLT
1234105-P0421NLT
Common Mode Chokes - P0421NLT 1234105-P0421NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234105-P0421NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234105-P0421NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Common Mode Chokes - 553-2070-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2070-1-ND
Common Mode Chokes 553-2070-1-ND
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2070-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2070-6-ND
Common Mode Chokes 553-2070-6-ND
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2070-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2070-2-ND
Common Mode Chokes 553-2070-2-ND
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-P0421NLT 1234105-P0421NLT 553-2070-1-ND
Product Name SMD 3.3A Inductor and Choke Common Mode Chokes - P0421NLT Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 220 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers