Pulse Electronics Corporation Inductors PA4343.682ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-4027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4027-2-ND
Fixed Inductors 553-4027-2-ND
6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4027-6-ND
Fixed Inductors 553-4027-6-ND
6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4027-1-ND
Fixed Inductors 553-4027-1-ND
6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 14A 11.3mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327678-PA4343.682ANLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327678-PA4343.682ANLT
Inductors, Coils, Chokes - Fixed Inductors 1327678-PA4343.682ANLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327678-PA4343.682AN LT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 DC Resistance (DCR): 11.3mOhm Max Temperature Range - Operating: -55°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 553-4027-1,553-4027- 2,553-4027-6 Current - Saturation (Isat): 18A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327678-PA4343.682ANLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
DC Resistance (DCR): 11.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-4027-1,553-4027-2,553-4027-6
Current - Saturation (Isat): 18A
RoHS Status: RoHS Compliant

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 6.8Uh, 14A; Inductance Pulse Electronics - 61AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 6.8Uh, 14A; Inductance Pulse Electronics
61AC6007
Inductor, Shielded, Aec-Q200, 6.8Uh, 14A; Inductance Pulse Electronics 61AC6007
INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 14A; Inductance:6.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0113ohm; Product Width:12.6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 14A; Inductance:6.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0113ohm; Product Width:12.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.682ANLT 553-4027-2-ND 1327678-PA4343.682ANLT 61AC6007
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, Aec-Q200, 6.8Uh, 14A; Inductance Pulse Electronics
Application High Current; Power Choke RF Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers