Pulse Electronics Corporation Common Mode Chokes AWCU00332525101XG0

Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR
Request a Quote Datasheet
Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00332525101XG0TR-ND - DigiKey
Thief River Falls, MN, United States
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR

Buy Now Datasheet
SMD 100UH 150MA 5.1KOHM Inductor and Choke - 839-AWCU00332525101XG0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 150MA 5.1KOHM Inductor and Choke
839-AWCU00332525101XG0
SMD 100UH 150MA 5.1KOHM Inductor and Choke 839-AWCU00332525101XG0
CMC 100UH 150MA 2LN 5.1KOHM SMD Product overview: AWCU00332525101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332525101X G0 can be used for catalog matching and distributor lookup.

CMC 100UH 150MA 2LN 5.1KOHM SMD Product overview: AWCU00332525101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332525101XG0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00332525101XG0TR-ND 839-AWCU00332525101XG0
Product Name Common Mode Chokes SMD 100UH 150MA 5.1KOHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.5 ohms
Rated DC Current 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
EMC Chokes - 823905-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details