Pulse Electronics Corporation Arrays, Signal Transformers - P0177NLT P0177NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791075-P0177NLT Series: Polecat Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±10% Height: 0.215" (5.46mm) Number of Coils: 2 Inductance - Connected In Parallel: 10.4μH Current Rating - Parallel: 3.8A Current Rating - Series: 1.89A DC Resistance (DCR) - Parallel: 29.8 mOhm Max DC Resistance (DCR) - Series: 120 mOhm Max Family Name: Polecat Categories: Inductors, Coils, Chokes Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Test Inductance - Connected In Series: 41.7μH Alternative Parts (Cross-Reference): SRF1260A-100M; MS590PND393MSN; CTDRQ127F-100M; SCRHB125-8222; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791075-P0177NLT Series: Polecat Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±10% Height: 0.215" (5.46mm) Number of Coils: 2 Inductance - Connected In Parallel: 10.4μH Current Rating - Parallel: 3.8A Current Rating - Series: 1.89A DC Resistance (DCR) - Parallel: 29.8 mOhm Max DC Resistance (DCR) - Series: 120 mOhm Max Family Name: Polecat Categories: Inductors, Coils, Chokes Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Test Inductance - Connected In Series: 41.7μH Alternative Parts (Cross-Reference): SRF1260A-100M; MS590PND393MSN; CTDRQ127F-100M; SCRHB125-8222; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - P0177NLT
791075-P0177NLT
Arrays, Signal Transformers - P0177NLT 791075-P0177NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791075-P0177NLT Series: Polecat Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±10% Height: 0.215" (5.46mm) Number of Coils: 2 Inductance - Connected In Parallel: 10.4μH Current Rating - Parallel: 3.8A Current Rating - Series: 1.89A DC Resistance (DCR) - Parallel: 29.8 mOhm Max DC Resistance (DCR) - Series: 120 mOhm Max Family Name: Polecat Categories: Inductors, Coils, Chokes Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Test Inductance - Connected In Series: 41.7μH Alternative Parts (Cross-Reference): SRF1260A-100M; MS590PND393MSN; CTDRQ127F-100M; SCRHB125-8222; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791075-P0177NLT
Series: Polecat
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Shielding: Unshielded
Mounting: SMD
Tolerance: ±10%
Height: 0.215" (5.46mm)
Number of Coils: 2
Inductance - Connected In Parallel: 10.4μH
Current Rating - Parallel: 3.8A
Current Rating - Series: 1.89A
DC Resistance (DCR) - Parallel: 29.8 mOhm Max
DC Resistance (DCR) - Series: 120 mOhm Max
Family Name: Polecat
Categories: Inductors, Coils, Chokes
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Test Inductance - Connected In Series: 41.7μH
Alternative Parts (Cross-Reference): SRF1260A-100M; MS590PND393MSN; CTDRQ127F-100M; SCRHB125-8222;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Signal Transformers - 553-3799-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3799-2-ND
Arrays, Signal Transformers 553-3799-2-ND
Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-3799-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3799-6-ND
Arrays, Signal Transformers 553-3799-6-ND
Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-3799-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3799-1-ND
Arrays, Signal Transformers 553-3799-1-ND
Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 791075-P0177NLT 553-3799-2-ND
Product Name Arrays, Signal Transformers - P0177NLT Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details