FIXED IND 330NH 42A 0.4 MOHM SMD Product overview: PA4390.331AHLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42A, 0.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 42A, 0.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4390.331AHLT can be used for catalog matching and distributor lookup.
330nH Shielded Inductor 42A 0.4mOhm Max Nonstandard, 2 Lead
330nH Shielded Inductor 42A 0.4mOhm Max Nonstandard, 2 Lead
330nH Shielded Inductor 42A 0.4mOhm Max Nonstandard, 2 Lead
Manufacturer: Pulse Electronics
Win Source Part Number: 1329262-PA4390.331AH
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.394" L x 0.256" W (10.00mm x 6.50mm)
Inductance: 330 nH
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 350
Mounting: Surface Mount
Tolerance: ±15%
DC Resistance (DCR): 0.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard, 2 Lead
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 42 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-PA4390.331AHLTDK
Current - Saturation (Isat): 30A
RoHS Status: RoHS Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PA4390.331AHLT | 553-PA4390.331AHLTTR-ND | 1329262-PA4390.331AHLT |
| Product Name | SMD 42A 0.4 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Choke | ||
| Inductance Range | 0.3300 microH | 0.3300 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |