Pulse Electronics Corporation Fixed Inductors - P1977NLT P1977NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791112-P1977NLT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20A Shielding: Unshielded Inductance: 2.1μH Mounting: SMD Tolerance: ±5% Current - Saturation: 27A Family Name: P1977 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25 mOhm Max Dimension: 0.855" L x 0.800" W (21.72mm x 20.32mm) Height - Seated (Maximum): 0.325" (8.26mm) Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791112-P1977NLT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20A Shielding: Unshielded Inductance: 2.1μH Mounting: SMD Tolerance: ±5% Current - Saturation: 27A Family Name: P1977 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25 mOhm Max Dimension: 0.855" L x 0.800" W (21.72mm x 20.32mm) Height - Seated (Maximum): 0.325" (8.26mm) Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1977NLT
791112-P1977NLT
Fixed Inductors - P1977NLT 791112-P1977NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791112-P1977NLT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20A Shielding: Unshielded Inductance: 2.1μH Mounting: SMD Tolerance: ±5% Current - Saturation: 27A Family Name: P1977 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.25 mOhm Max Dimension: 0.855" L x 0.800" W (21.72mm x 20.32mm) Height - Seated (Maximum): 0.325" (8.26mm) Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791112-P1977NLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 20A
Shielding: Unshielded
Inductance: 2.1μH
Mounting: SMD
Tolerance: ±5%
Current - Saturation: 27A
Family Name: P1977
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.25 mOhm Max
Dimension: 0.855" L x 0.800" W (21.72mm x 20.32mm)
Height - Seated (Maximum): 0.325" (8.26mm)
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 2.1UH 20A 1.25MOHM Inductor and Choke - 71-P1977NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1UH 20A 1.25MOHM Inductor and Choke
71-P1977NLT
SMD 2.1UH 20A 1.25MOHM Inductor and Choke 71-P1977NLT
FIXED IND 2.1UH 20A 1.25MOHM SMD Product overview: P1977NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1UH, 20A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1UH, 20A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1977NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.1UH 20A 1.25MOHM SMD Product overview: P1977NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1UH, 20A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1UH, 20A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1977NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 791112-P1977NLT 71-P1977NLT
Product Name Fixed Inductors - P1977NLT SMD 2.1UH 20A 1.25MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 2.1 microH 2.1 microH
DCR 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details