PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
600nH Shielded Molded Inductor 16A 5.2mOhm Max Nonstandard
600nH Shielded Molded Inductor 16A 5.2mOhm Max Nonstandard
600nH Shielded Molded Inductor 16A 5.2mOhm Max Nonstandard
Win Source Part Number: 1005970-PA4341.601NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4341.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 600 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 5.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3418-6,553-3418-
Current - Saturation (Isat): 25.5A
FIXED IND 600NH 16A 5.2 MOHM SMD Product overview: PA4341.601NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 5.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.601NLT can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, AEC-Q200, 600NH, 16A; Inductance:600nH; RMS Current (Irms):16A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.601NLT | 553-3418-2-ND | 1005970-PA4341.601NLT | 71-PA4341.601NLT | 61AC5941 |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 16A 5.2 MOHM Inductor and Choke | Inductor, Shielded, Aec-Q200, 600Nh, 16A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | |||
| Inductance Range | 0.6000 microH | 0.6000 microH | 0.6000 microH | 0.6000 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |