Pulse Electronics Corporation Common Mode Chokes APPM00050524301XYE

Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00050524301XYETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR

Buy Now Datasheet
Automotive SMD 3A 300 OHM Inductor and Choke - 839-APPM00050524301XYE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3A 300 OHM Inductor and Choke
839-APPM00050524301XYE
Automotive SMD 3A 300 OHM Inductor and Choke 839-APPM00050524301XYE
CMC 3A 2LN 300 OHM SMD AEC-Q200 Product overview: APPM00050524301XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 300 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524301X YE can be used for catalog matching and distributor lookup.

CMC 3A 2LN 300 OHM SMD AEC-Q200 Product overview: APPM00050524301XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, 300 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524301XYE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00050524301XYETR-ND 839-APPM00050524301XYE
Product Name Common Mode Chokes Automotive SMD 3A 300 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0450 ohms
Rated DC Current 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers