Pulse Electronics Corporation Ethernet Chokes H6502NL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - H6502NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
H6502NL
Ethernet Chokes H6502NL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328233-H6502NL - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328233-H6502NL
Filters - Common Mode Chokes 1328233-H6502NL
Manufacturer: Pulse Electronics Win Source Part Number: 1328233-H6502NL Category: Filters>Common Mode Chokes Packaging: Tube Size / Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) Standard Package: 80 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.220" (5.60mm) Number of Lines: 2 DC Resistance (DCR) (Max): 250mOhm Temperature Range - Operating: 0°C ~ 70°C Case / Package: Vertical, 8 Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1328233-H6502NL
Category: Filters>Common Mode Chokes
Packaging: Tube
Size / Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm)
Standard Package: 80
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.220" (5.60mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 250mOhm
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: Vertical, 8 Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number H6502NL 1328233-H6502NL
Product Name Ethernet Chokes Filters - Common Mode Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke; POE CHOKE RF Choke
Impedance 1600 ohms
Lead Style None Gull
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers