P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
2 Line Common Mode Choke Surface Mount 5.6A DCR 21mOhm
CMC 5.6A 2LN SMD Product overview: P0353NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0353NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Power
Win Source Part Number: 810784-P0353NL
Packaging: Tube
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 120°C
Dimension: 0.770" L x 0.670" W (19.56mm x 17.02mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.390" (9.91mm)
Current Rating (Maximum): 5.6A
DC Resistance (DCR) (Maximum): 21mOhm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
CHOKE COM MODE 0.59MH 5.60A SMD
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | P0353NL | 553-1641-5-ND | 839-P0353NL | 810784-P0353NL | 17639-P0353NL |
| Product Name | Common Mode Chokes | Common Mode Chokes | SMD 5.6A Inductor and Choke | Common Mode Chokes - P0353NL | CHOKE COM MODE 0.59MH 5.60A SMD |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | |||
| Inductance Range | 590 microH | 590 microH | |||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) |