Pulse Electronics Corporation Fixed Inductors - P1168.333NLT P1168.333NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791096-P1168.333NLT Series: P1168NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.2A Frequency - Self Resonant: 11MHz Test Frequency: 100kHz Family Name: P1168NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.177" (4.50mm) Introduction Date: May 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791096-P1168.333NLT Series: P1168NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.2A Frequency - Self Resonant: 11MHz Test Frequency: 100kHz Family Name: P1168NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.177" (4.50mm) Introduction Date: May 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1168.333NLT
791096-P1168.333NLT
Fixed Inductors - P1168.333NLT 791096-P1168.333NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791096-P1168.333NLT Series: P1168NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Current - Saturation: 2.2A Frequency - Self Resonant: 11MHz Test Frequency: 100kHz Family Name: P1168NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.177" (4.50mm) Introduction Date: May 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791096-P1168.333NLT
Series: P1168NL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 2.2A
Frequency - Self Resonant: 11MHz
Test Frequency: 100kHz
Family Name: P1168NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 94 mOhm Max
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Introduction Date: May 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 553-1955-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1955-2-ND
Fixed Inductors 553-1955-2-ND
33µH Shielded Wirewound Inductor 2.2A 94mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 94mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 791096-P1168.333NLT 553-1955-2-ND
Product Name Fixed Inductors - P1168.333NLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details