Pulse Electronics Corporation Common Mode Chokes P0422NLT

Description
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1767-2-ND
Common Mode Chokes 553-1767-2-ND
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1767-1-ND
Common Mode Chokes 553-1767-1-ND
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1767-6-ND
Common Mode Chokes 553-1767-6-ND
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm

Buy Now Datasheet
SMD 4.7A Inductor and Choke - 839-P0422NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7A Inductor and Choke
839-P0422NLT
SMD 4.7A Inductor and Choke 839-P0422NLT
CMC 4.7A 2LN SMD Product overview: P0422NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0422NLT can be used for catalog matching and distributor lookup.

CMC 4.7A 2LN SMD Product overview: P0422NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0422NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CHOKE COM MODE 0.77MH 4.70A SMD - 17639-P0422NLT - Utmel Electronic Limited
Hong Kong, China
CHOKE COM MODE 0.77MH 4.70A SMD
17639-P0422NLT
CHOKE COM MODE 0.77MH 4.70A SMD 17639-P0422NLT
CHOKE COM MODE 0.77MH 4.70A SMD

CHOKE COM MODE 0.77MH 4.70A SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 553-1767-2-ND 839-P0422NLT 17639-P0422NLT
Product Name Common Mode Chokes SMD 4.7A Inductor and Choke CHOKE COM MODE 0.77MH 4.70A SMD
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0400 ohms
Rated DC Current 4700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details