Pulse Electronics Corporation Inductors PA5001.221NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.221NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009665-PA5001.221NLT
Inductors, Coils, Chokes - Fixed Inductors 1009665-PA5001.221NLT
Win Source Part Number: 1009665-PA5001.221NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA5001.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 4.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-4066-6,553-4066- 2,553-4066-1 Current - Saturation (Isat): 19.5A

Win Source Part Number: 1009665-PA5001.221NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA5001.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 4.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-4066-6,553-4066-2,553-4066-1
Current - Saturation (Isat): 19.5A

Buy Now Datasheet
Fixed Inductors - 553-4066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4066-2-ND
Fixed Inductors 553-4066-2-ND
220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4066-1-ND
Fixed Inductors 553-4066-1-ND
220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4066-6-ND
Fixed Inductors 553-4066-6-ND
220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 16.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics - 62AC9491 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics
62AC9491
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics 62AC9491
INDUCTOR, AEC-Q200, SHIELDED, 220NH, 20%; Inductance:220nH; RMS Current (Irms):16.8A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:PA5001.XXXNLT Series; Inductor Case / Package:-; Product Width:4.1mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 220NH, 20%; Inductance:220nH; RMS Current (Irms):16.8A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:PA5001.XXXNLT Series; Inductor Case / Package:-; Product Width:4.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics - 62AC9490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics
62AC9490
Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics 62AC9490
INDUCTOR, AEC-Q200, SHIELDED, 220NH, 20%; Inductance:220nH; RMS Current (Irms):16.8A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:PA5001.XXXNLT Series; Inductor Case / Package:-; Product Width:4.1mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 220NH, 20%; Inductance:220nH; RMS Current (Irms):16.8A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:PA5001.XXXNLT Series; Inductor Case / Package:-; Product Width:4.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.221NLT 1009665-PA5001.221NLT 553-4066-2-ND 62AC9491
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 220Nh, 20%; Inductance Pulse Electronics
Application High Current RF Choke
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details