Pulse Electronics Corporation Common Mode Chokes BWCU00321619121M02

Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00321619121M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR

Buy Now Datasheet
SMD 370MA 120 OHM Inductor and Choke - 839-BWCU00321619121M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 120 OHM Inductor and Choke
839-BWCU00321619121M02
SMD 370MA 120 OHM Inductor and Choke 839-BWCU00321619121M02
CMC 370MA 2LN 120 OHM SMD Product overview: BWCU00321619121M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00321619121M 02 can be used for catalog matching and distributor lookup.

CMC 370MA 2LN 120 OHM SMD Product overview: BWCU00321619121M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00321619121M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00321619121M02TR-ND 839-BWCU00321619121M02
Product Name Common Mode Chokes SMD 370MA 120 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.3000 ohms
Rated DC Current 370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers