Pulse Electronics Corporation SMD 6A 9.7 MOHM Inductor and Choke PA0390.471NLT

Description
FIXED IND 600NH 6A 9.7 MOHM SMD Product overview: PA0390.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 9.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0390.471NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 600NH 6A 9.7 MOHM SMD Product overview: PA0390.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 9.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0390.471NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6A 9.7 MOHM Inductor and Choke - 71-PA0390.471NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 9.7 MOHM Inductor and Choke
71-PA0390.471NLT
SMD 6A 9.7 MOHM Inductor and Choke 71-PA0390.471NLT
FIXED IND 600NH 6A 9.7 MOHM SMD Product overview: PA0390.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 9.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0390.471NLT can be used for catalog matching and distributor lookup.

FIXED IND 600NH 6A 9.7 MOHM SMD Product overview: PA0390.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 9.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0390.471NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0390.471NLT
791331-PA0390.471NLT
Fixed Inductors - PA0390.471NLT 791331-PA0390.471NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791331-PA0390.471NLT Series: PA0390NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 6A Shielding: Unshielded Inductance: 600nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.7A Test Frequency: 100kHz Family Name: PA0390NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.7 mOhm Max Dimension: 0.350" L x 0.240" W (8.89mm x 6.10mm) Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): UP1B-R47-R; SSL0503HC-R56M-N ; DO1813P-561HC; UP1B-R47; Introduction Date: October 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791331-PA0390.471NLT
Series: PA0390NL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 6A
Shielding: Unshielded
Inductance: 600nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7.7A
Test Frequency: 100kHz
Family Name: PA0390NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.7 mOhm Max
Dimension: 0.350" L x 0.240" W (8.89mm x 6.10mm)
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): UP1B-R47-R; SSL0503HC-R56M-N ; DO1813P-561HC; UP1B-R47;
Introduction Date: October 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 553-2150-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2150-2-ND
Fixed Inductors 553-2150-2-ND
600nH Unshielded Wirewound Inductor 6A 9.7mOhm Max Nonstandard

600nH Unshielded Wirewound Inductor 6A 9.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA0390.471NLT 791331-PA0390.471NLT 553-2150-2-ND
Product Name SMD 6A 9.7 MOHM Inductor and Choke Fixed Inductors - PA0390.471NLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard; Wirewound Wirewound
Inductance Range 0.6000 microH 0.6000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details