Pulse Electronics Corporation Common Mode Chokes APPM00050524142XYE

Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00050524142XYETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524142XYECT-ND - DigiKey
Thief River Falls, MN, United States
CMC 1.9A 2LN 1.4KOHM SMD AECQ200

CMC 1.9A 2LN 1.4KOHM SMD AECQ200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524142XYEDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 1.9A 2LN 1.4KOHM SMD AECQ200

CMC 1.9A 2LN 1.4KOHM SMD AECQ200

Buy Now Datasheet
Automotive SMD 1.9A 1.4KOHM Inductor and Choke - 839-APPM00050524142XYE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.9A 1.4KOHM Inductor and Choke
839-APPM00050524142XYE
Automotive SMD 1.9A 1.4KOHM Inductor and Choke 839-APPM00050524142XYE
CMC 1.9A 2LN 1.4KOHM SMD AECQ200 Product overview: APPM00050524142XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.9A, 1.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.9A, 1.4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524142X YE can be used for catalog matching and distributor lookup.

CMC 1.9A 2LN 1.4KOHM SMD AECQ200 Product overview: APPM00050524142XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.9A, 1.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.9A, 1.4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524142XYE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00050524142XYETR-ND 839-APPM00050524142XYE
Product Name Common Mode Chokes Automotive SMD 1.9A 1.4KOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0810 ohms
Rated DC Current 1900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers