CMC 500MA 2LN 160 OHM SMD Product overview: BWCU00252012161M3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012161M
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 500mA DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-BWCU00252012161M3P | 553-BWCU00252012161M3PTR-ND |
| Product Name | SMD 500MA 160 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) | |
| Impedance | 160 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |