Pulse Electronics Corporation Arrays, Signal Transformers P0595NLT

Description
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-2073-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2073-2-ND
Arrays, Signal Transformers 553-2073-2-ND
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2073-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2073-6-ND
Arrays, Signal Transformers 553-2073-6-ND
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2073-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2073-1-ND
Arrays, Signal Transformers 553-2073-1-ND
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1191549-P0595NLT
Inductors, Coils, Chokes - Arrays, Signal Transformers 1191549-P0595NLT
Win Source Part Number: 1191549-P0595NLT Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: HCCI-80 Package: Tape & Reel Shielding: Unshielded Standard Package: 75 Mounting: SMD (SMT) Tolerance: ±15% Height: 0.500" (12.70mm) Number of Coils: 2 Inductance - Connected In Series: 42 µH Inductance - Connected In Parallel: 10.5 µH Current Rating - Parallel: 19 A Current Rating - Series: 9.5 A DC Resistance (DCR) - Parallel: 4.8mOhm Max DC Resistance (DCR) - Series: 19.3mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 130°C Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2073-6,P0595NLT- ND,553-2073-1,553-20 73-2

Win Source Part Number: 1191549-P0595NLT
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: HCCI-80
Package: Tape & Reel
Shielding: Unshielded
Standard Package: 75
Mounting: SMD (SMT)
Tolerance: ±15%
Height: 0.500" (12.70mm)
Number of Coils: 2
Inductance - Connected In Series: 42 µH
Inductance - Connected In Parallel: 10.5 µH
Current Rating - Parallel: 19 A
Current Rating - Series: 9.5 A
DC Resistance (DCR) - Parallel: 4.8mOhm Max
DC Resistance (DCR) - Series: 19.3mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2073-6,P0595NLT-ND,553-2073-1,553-2073-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2073-2-ND 1191549-P0595NLT
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details