Pulse Electronics Corporation Arrays, Signal Transformers - PA0766.561NLT PA0766.561NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791333-PA0766.561NLT Series: PA0766NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±20% Height: 0.276" (7.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 284nH Current Rating - Parallel: 37A Current Rating - Series: 18.5A Current Saturation - Parallel: 37A Current Saturation - Series: 18.5A DC Resistance (DCR) - Parallel: 0.38 mOhm Max DC Resistance (DCR) - Series: 1.5 mOhm Max Family Name: PA0766NL Categories: Inductors, Coils, Chokes Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm) Test Inductance - Connected In Series: 1.14μH Alternative Parts (Cross-Reference): LPT4545SM1R0LM ; LPT4545ER1R0LK ; LPT4545ER1R0LM LPT4545ER1R0LP; Introduction Date: January 10, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791333-PA0766.561NLT Series: PA0766NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±20% Height: 0.276" (7.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 284nH Current Rating - Parallel: 37A Current Rating - Series: 18.5A Current Saturation - Parallel: 37A Current Saturation - Series: 18.5A DC Resistance (DCR) - Parallel: 0.38 mOhm Max DC Resistance (DCR) - Series: 1.5 mOhm Max Family Name: PA0766NL Categories: Inductors, Coils, Chokes Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm) Test Inductance - Connected In Series: 1.14μH Alternative Parts (Cross-Reference): LPT4545SM1R0LM ; LPT4545ER1R0LK ; LPT4545ER1R0LM LPT4545ER1R0LP; Introduction Date: January 10, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - PA0766.561NLT
791333-PA0766.561NLT
Arrays, Signal Transformers - PA0766.561NLT 791333-PA0766.561NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791333-PA0766.561NLT Series: PA0766NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±20% Height: 0.276" (7.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 284nH Current Rating - Parallel: 37A Current Rating - Series: 18.5A Current Saturation - Parallel: 37A Current Saturation - Series: 18.5A DC Resistance (DCR) - Parallel: 0.38 mOhm Max DC Resistance (DCR) - Series: 1.5 mOhm Max Family Name: PA0766NL Categories: Inductors, Coils, Chokes Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm) Test Inductance - Connected In Series: 1.14μH Alternative Parts (Cross-Reference): LPT4545SM1R0LM ; LPT4545ER1R0LK ; LPT4545ER1R0LM LPT4545ER1R0LP; Introduction Date: January 10, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791333-PA0766.561NLT
Series: PA0766NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Shielding: Unshielded
Mounting: SMD
Tolerance: ±20%
Height: 0.276" (7.00mm)
Number of Coils: 2
Inductance - Connected In Parallel: 284nH
Current Rating - Parallel: 37A
Current Rating - Series: 18.5A
Current Saturation - Parallel: 37A
Current Saturation - Series: 18.5A
DC Resistance (DCR) - Parallel: 0.38 mOhm Max
DC Resistance (DCR) - Series: 1.5 mOhm Max
Family Name: PA0766NL
Categories: Inductors, Coils, Chokes
Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm)
Test Inductance - Connected In Series: 1.14μH
Alternative Parts (Cross-Reference): LPT4545SM1R0LM ; LPT4545ER1R0LK ; LPT4545ER1R0LM LPT4545ER1R0LP;
Introduction Date: January 10, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 791333-PA0766.561NLT
Product Name Arrays, Signal Transformers - PA0766.561NLT
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details