Pulse Electronics Corporation Common Mode Chokes P0351NL

Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet
Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - P0351NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
P0351NL
Common Mode Chokes P0351NL
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

Supplier's Site Datasheet
SMD 2.8A Inductor and Choke - 839-P0351NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.8A Inductor and Choke
839-P0351NL
SMD 2.8A Inductor and Choke 839-P0351NL
CMC 2.8A 2LN SMD Product overview: P0351NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0351NL can be used for catalog matching and distributor lookup.

CMC 2.8A 2LN SMD Product overview: P0351NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0351NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - P0351NL
1234100-P0351NL
Common Mode Chokes - P0351NL 1234100-P0351NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234100-P0351NL Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234100-P0351NL
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - 553-1639-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1639-5-ND
Common Mode Chokes 553-1639-5-ND
2 Line Common Mode Choke Surface Mount 2.8A DCR 80mOhm

2 Line Common Mode Choke Surface Mount 2.8A DCR 80mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0351NL 839-P0351NL 1234100-P0351NL 553-1639-5-ND
Product Name Common Mode Chokes SMD 2.8A Inductor and Choke Common Mode Chokes - P0351NL Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 1470 microH 1470 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers