Pulse Electronics Corporation Common Mode Chokes BPPM00050520301X0E

Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00050520301X0ETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR

Buy Now Datasheet
SMD 3A 100 OHM Inductor and Choke - 839-BPPM00050520301X0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 100 OHM Inductor and Choke
839-BPPM00050520301X0E
SMD 3A 100 OHM Inductor and Choke 839-BPPM00050520301X0E
CMC 3A 2LN 100 OHM SMD Product overview: BPPM00050520301X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520301X 0E can be used for catalog matching and distributor lookup.

CMC 3A 2LN 100 OHM SMD Product overview: BPPM00050520301X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 100 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520301X0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00050520301X0ETR-ND 839-BPPM00050520301X0E
Product Name Common Mode Chokes SMD 3A 100 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details