Pulse Electronics Corporation Fixed Inductors P1168.154NLT

Description
150µH Shielded Wirewound Inductor 1A 456mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1A 456mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1168.154NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1168.154NLT-ND
Fixed Inductors P1168.154NLT-ND
150µH Shielded Wirewound Inductor 1A 456mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1A 456mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1000509-P1168.154NLT
Inductors, Coils, Chokes - Fixed Inductors 1000509-P1168.154NLT
Win Source Part Number: 1000509-P1168.154NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1168NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 4.9MHz Package / Case: Nonstandard DC Resistance (DCR): 456mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 1A

Win Source Part Number: 1000509-P1168.154NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1168NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 4.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 456mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 1A

Buy Now Datasheet
SMD 150UH 1A 456 MOHM Inductor and Choke - 71-P1168.154NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1A 456 MOHM Inductor and Choke
71-P1168.154NLT
SMD 150UH 1A 456 MOHM Inductor and Choke 71-P1168.154NLT
FIXED IND 150UH 1A 456 MOHM SMD Product overview: P1168.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 456 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 456 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.154NLT can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 456 MOHM SMD Product overview: P1168.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 456 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 456 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.154NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - P1168.154NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P1168.154NLT
Fixed Inductors P1168.154NLT
FIXED IND 150UH 1A 456 MOHM SMD

FIXED IND 150UH 1A 456 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1168.154NLT-ND 1000509-P1168.154NLT 71-P1168.154NLT P1168.154NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 1A 456 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data