Pulse Electronics Corporation Fixed Inductors P1167.223NLT

Description
22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1083-1-ND
Fixed Inductors 553-1083-1-ND
22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1083-2-ND
Fixed Inductors 553-1083-2-ND
22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1083-6-ND
Fixed Inductors 553-1083-6-ND
22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 105mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: P1167NL Package: Tape & Reel (TR) Type: Wirewound Operating Temperature: -40°C ~ 130°C Mounting Type: Surface Mount Package / Case: Nonstandard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: P1167NL
Package: Tape & Reel (TR)
Type: Wirewound
Operating Temperature: -40°C ~ 130°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1083-1-ND
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers