Pulse Electronics Corporation Common Mode Chokes PA2755NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2755NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2755NL
Common Mode Chokes PA2755NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1026701-PA2755NL
Filters - Common Mode Chokes 1026701-PA2755NL
Win Source Part Number: 1026701-PA2755NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 14A Standard Package: 25 Mounting: SMD (SMT) Height (Max): 0.440" (11.18mm) Number of Lines: 2 DC Resistance (DCR) (Max): 1.95mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.750" L x 0.815" W (19.05mm x 20.70mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: 553-2193,PA2755NL-ND

Win Source Part Number: 1026701-PA2755NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 14A
Standard Package: 25
Mounting: SMD (SMT)
Height (Max): 0.440" (11.18mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 1.95mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.750" L x 0.815" W (19.05mm x 20.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: 553-2193,PA2755NL-ND

Buy Now Datasheet
SMD 14A Inductor and Choke - 839-PA2755NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14A Inductor and Choke
839-PA2755NL
SMD 14A Inductor and Choke 839-PA2755NL
CMC 14A 2LN SMD Product overview: PA2755NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2755NL can be used for catalog matching and distributor lookup.

CMC 14A 2LN SMD Product overview: PA2755NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2755NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2193-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2193-ND
Common Mode Chokes 553-2193-ND
2 Line Common Mode Choke Surface Mount 14A DCR 1.95mOhm

2 Line Common Mode Choke Surface Mount 14A DCR 1.95mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2755NL 1026701-PA2755NL 839-PA2755NL 553-2193-ND
Product Name Common Mode Chokes Filters - Common Mode Chokes SMD 14A Inductor and Choke Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 117 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details