Pulse Electronics Corporation Fixed Inductors P1168.103NLT

Description
FIXED IND 10UH 3.6A 35 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 3.6A 35 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1168.103NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.103NLTCT-ND
Fixed Inductors 553-P1168.103NLTCT-ND
FIXED IND 10UH 3.6A 35 MOHM SMD

FIXED IND 10UH 3.6A 35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-P1168.103NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.103NLTDKR-ND
Fixed Inductors 553-P1168.103NLTDKR-ND
FIXED IND 10UH 3.6A 35 MOHM SMD

FIXED IND 10UH 3.6A 35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-P1168.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.103NLTTR-ND
Fixed Inductors 553-P1168.103NLTTR-ND
10µH Shielded Wirewound Inductor 3.6A 35mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.6A 35mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1168.103NLT
791095-P1168.103NLT
Fixed Inductors - P1168.103NLT 791095-P1168.103NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791095-P1168.103NLT Series: P1168NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 3.6A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 4.1A Frequency - Self Resonant: 21MHz Test Frequency: 100kHz Family Name: P1168NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): 7443551111; Introduction Date: May 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791095-P1168.103NLT
Series: P1168NL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 3.6A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 4.1A
Frequency - Self Resonant: 21MHz
Test Frequency: 100kHz
Family Name: P1168NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35 mOhm Max
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): 7443551111;
Introduction Date: May 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10UH 3.6A 35 MOHM Inductor and Choke - 71-P1168.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.6A 35 MOHM Inductor and Choke
71-P1168.103NLT
SMD 10UH 3.6A 35 MOHM Inductor and Choke 71-P1168.103NLT
FIXED IND 10UH 3.6A 35 MOHM SMD Product overview: P1168.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.6A 35 MOHM SMD Product overview: P1168.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P1168.103NLTCT-ND 791095-P1168.103NLT 71-P1168.103NLT
Product Name Fixed Inductors Fixed Inductors - P1168.103NLT SMD 10UH 3.6A 35 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details