Pulse Electronics Corporation SMD 640MA 270 OHM Inductor and Choke BWCU00322518271M00

Description
CMC 640MA 2LN 270 OHM SMD Product overview: BWCU00322518271M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 270 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518271M 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 640MA 2LN 270 OHM SMD Product overview: BWCU00322518271M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 270 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518271M 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 640MA 270 OHM Inductor and Choke - 839-BWCU00322518271M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 640MA 270 OHM Inductor and Choke
839-BWCU00322518271M00
SMD 640MA 270 OHM Inductor and Choke 839-BWCU00322518271M00
CMC 640MA 2LN 270 OHM SMD Product overview: BWCU00322518271M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 270 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518271M 00 can be used for catalog matching and distributor lookup.

CMC 640MA 2LN 270 OHM SMD Product overview: BWCU00322518271M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 270 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518271M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-BWCU00322518271M00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 270 Ohms @ 100MHz 640mA DCR

2 Line Common Mode Choke Surface Mount 270 Ohms @ 100MHz 640mA DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-BWCU00322518271M00 553-BWCU00322518271M00TR-ND
Product Name SMD 640MA 270 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Impedance 270 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A129462TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details