Pulse Electronics Corporation Inductors PA5002.122NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.122NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
1.2UH 9.4A 16.3MOHM Inductor and Choke - 71-PA5002.122NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 9.4A 16.3MOHM Inductor and Choke
71-PA5002.122NLT
1.2UH 9.4A 16.3MOHM Inductor and Choke 71-PA5002.122NLT
FIXED IND 1.2UH 9.4A 16.3MOHM SM Product overview: PA5002.122NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 9.4A, 16.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 9.4A, 16.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5002.122NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 9.4A 16.3MOHM SM Product overview: PA5002.122NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 9.4A, 16.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 9.4A, 16.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5002.122NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-4078-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4078-2-ND
Fixed Inductors 553-4078-2-ND
1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4078-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4078-1-ND
Fixed Inductors 553-4078-1-ND
1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4078-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4078-6-ND
Fixed Inductors 553-4078-6-ND
1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9.4A 16.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1007152-PA5002.122NLT
Inductors, Coils, Chokes - Fixed Inductors 1007152-PA5002.122NLT
Win Source Part Number: 1007152-PA5002.122NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA5002.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 16.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-4078-2,553-4078- 1,-1536-PA5002.122NL TCT,553-4078-6 Current - Saturation (Isat): 14A

Win Source Part Number: 1007152-PA5002.122NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA5002.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 16.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-4078-2,553-4078-1,-1536-PA5002.122NLTCT,553-4078-6
Current - Saturation (Isat): 14A

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics - 62AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
62AC9496
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics 62AC9496
INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9.4A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0163ohm; Product Length:5.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9.4A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0163ohm; Product Length:5.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics - 62AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
62AC9497
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics 62AC9497
INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9.4A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0163ohm; Product Length:5.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9.4A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0163ohm; Product Length:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.122NLT 71-PA5002.122NLT 553-4078-2-ND 1007152-PA5002.122NLT 62AC9496
Product Name Inductors 1.2UH 9.4A 16.3MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
Application High Current RF Choke
Inductance Range 1.2 microH 1.2 microH 1.2 microH 1.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers